IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > MP3 players & recorders > Apple M9830NF/A

iPod Photo 60GB

Brand: Apple
Product code: M9830NF/A
EAN/UPC code:
Category: MP3 players & recorders 
Release date: 01 Aug 2005
Info modified on: 07 2008 09:19:57
Apple 60 GB iPod photo, MP3, AAC, JPEG, BMP, WAV, Audible, Apple Lossless, AIFF, TIFF, PNG, GIF, 2 inch LCD Display, USB 2.0/Firewire
M9830NF/A Apple
7k

6k
17k
6k

Now in Living Color

Everything looks better in color. With iPod, everything sounds better, too. Choose from 20GB or 60GB models, each with a 2-inch, 65,536-color LCD display. You can carry an entire library of music — up to 15,000 songs and full-color album cover art — or as many as 25,000 photos in your pocket.

iTunes: Now with Podcasting

Join the podcasting revolution, the ... More>>>

Specs
Alternatives
Options
Storage media
Storage capacity 60 GB
Player media type Hard disk drive
Audio
Frequency response 20 - 20000 Hz
Impedance 32 Ω
Record modes
Voice recording
Radio
FM radio
Connectivity
I/O ports USB 2.0
Firewire
remote connector
composite video & audio
Display
Display LCD 65K colors
Display resolution 220 x 176 pixels
Display diagonal 2 "
Operating system/software
Compatible operating systems Windows 2000 SP 4
Windows XP Home/Professional SP 2
Mac OS X v10.2.8
Energy management
Battery technology Lithium-Ion
Battery type Built-in
Continuous audio playback time 15 h
Weight & dimensions
Weight 181 g
Dimensions W x D x H 104 x 60 x 19 mm
Environmental conditions
Operating temperature range (T-T) 0 - 35 °C
Technical details
File type AAC (16 - 320 Kbps), Protected AAC (iTunes Music Store), MP3 (16 - 320 Kbps), MP3 VBR, Audible (2, 3, & 4), Apple Lossless, WAV, AIFF